HP logo

HP Quick Calc calculator Pocket Basic Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58557
Info modified on:
14 Mar 2024, 19:04:40
End of life date:
30 Jun 2011
Short summary description HP Quick Calc calculator Pocket Basic Silver:

HP Quick Calc, Pocket, Basic, 8 digits, 1 lines, Battery, Silver

Long summary description HP Quick Calc calculator Pocket Basic Silver:

HP Quick Calc. Form factor: Pocket, Type: Basic. Digits: 8 digits, Display number of lines: 1 lines. Memory registers: 1. Power source: Battery. Product colour: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.