HP logo

HP StoreEver LTO-6 Ultrium 6650 Internal Tape Drive Storage drive Tape Cartridge 2,5 TB

Brand:
Product family:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15874
Info modified on:
31 May 2022, 09:34:53
Short summary description HP StoreEver LTO-6 Ultrium 6650 Internal Tape Drive Storage drive Tape Cartridge 2,5 TB:

HP StoreEver LTO-6 Ultrium 6650 Internal Tape Drive, Storage drive, Tape Cartridge, Serial Attached SCSI (SAS), 2.5:1, LTO, Black

Long summary description HP StoreEver LTO-6 Ultrium 6650 Internal Tape Drive Storage drive Tape Cartridge 2,5 TB:

HP StoreEver LTO-6 Ultrium 6650 Internal Tape Drive. Product type: Storage drive, Media type: Tape Cartridge, Interface: Serial Attached SCSI (SAS). Native capacity: 2,5 TB, Compressed capacity: 6,25 TB, Drive device, buffer size: 512 MB

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.