HP logo

HP Pavilion 23-a300a AMD A4 A4-6300 58,4 cm (23") 1920 x 1080 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 8670A Windows 8.1 Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70547
Info modified on:
07 Oct 2024, 17:07:40
Short summary description HP Pavilion 23-a300a AMD A4 A4-6300 58,4 cm (23") 1920 x 1080 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 8670A Windows 8.1 Black, Silver:

HP Pavilion 23-a300a, 58,4 cm (23"), Full HD, AMD A4, 4 GB, 500 GB, Windows 8.1

Long summary description HP Pavilion 23-a300a AMD A4 A4-6300 58,4 cm (23") 1920 x 1080 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 8670A Windows 8.1 Black, Silver:

HP Pavilion 23-a300a. Product type: All-in-One PC. Display diagonal: 58,4 cm (23"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: AMD A4, Processor frequency: 3,7 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Discrete graphics card model: AMD Radeon HD 8670A. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 8.1. Product colour: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.