HP logo

HP Integrated Work Center Stand – USDT / Thin Clients 61 cm (24") Desk Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
719004
Info modified on:
14 Jun 2024, 15:41:43
End of life date:
31 Dec 2021
Short summary description HP Integrated Work Center Stand – USDT / Thin Clients 61 cm (24") Desk Black:

HP Integrated Work Center Stand – USDT / Thin Clients, 4,8 kg, 43,2 cm (17"), 61 cm (24"), 100 x 100 mm, Height adjustment, Black

Long summary description HP Integrated Work Center Stand – USDT / Thin Clients 61 cm (24") Desk Black:

HP Integrated Work Center Stand – USDT / Thin Clients. Maximum weight capacity: 4,8 kg, Minimum screen size: 43,2 cm (17"), Maximum screen size: 61 cm (24"), Minimum VESA mount: 100 x 100 mm, Maximum VESA mount: 100 x 100 mm. Height adjustment, Swivel angle range: -180 - 180°, Tilt angle range: -3 - 20°. Product colour: Black

Specs
Recommended products
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.