HP LaserJet Enterprise M606dn, Laser, 1200 x 1200 DPI, A4, 62 ppm, Duplex printing, Network ready
HP LaserJet Enterprise M606dn. Print technology: Laser. Number of print cartridges: 2, Maximum duty cycle: 275000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 62 ppm, Duplex printing. Display: LCD. Network ready. Product colour: Grey