HP logo

HP Pavilion DV7-6101SD laptop Intel® Core™ i5 i5-2410M 43,9 cm (17.3") HD+ 6 GB DDR3-SDRAM 640 GB Windows 7 Home Premium Grey, Metallic

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23908
Info modified on:
24 Jan 2025, 20:29:49
Short summary description HP Pavilion DV7-6101SD laptop Intel® Core™ i5 i5-2410M 43,9 cm (17.3") HD+ 6 GB DDR3-SDRAM 640 GB Windows 7 Home Premium Grey, Metallic:

HP Pavilion DV7-6101SD, Intel® Core™ i5, 2,3 GHz, 43,9 cm (17.3"), 1600 x 900 pixels, 6 GB, 640 GB

Long summary description HP Pavilion DV7-6101SD laptop Intel® Core™ i5 i5-2410M 43,9 cm (17.3") HD+ 6 GB DDR3-SDRAM 640 GB Windows 7 Home Premium Grey, Metallic:

HP Pavilion DV7-6101SD. Processor family: Intel® Core™ i5, Processor model: i5-2410M, Processor frequency: 2,3 GHz. Display diagonal: 43,9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 640 GB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Home Premium. Product colour: Grey, Metallic. Weight: 3 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.