HP Intel Core i7-4700MQ, Intel® Core™ i7, PGA946, 22 nm, i7-4700MQ, 2,4 GHz, 64-bit
HP Intel Core i7-4700MQ. Processor family: Intel® Core™ i7, Processor socket: PGA946, Processor lithography: 22 nm. Memory channels: Dual-channel, Maximum internal memory supported by processor: 32 GB, Memory types supported by processor: DDR3L. On-board graphics card model: Intel® HD Graphics 4600, Maximum on-board graphics card memory: 2 GB, On-board graphics card outputs supported: DisplayPort, Embedded DisplayPort (eDP), HDMI, VGA (D-Sub). Market segment: Desktop, PCI Express configurations: 1x16, 1x8+2x4, 2x8, Supported instruction sets: AVX 2.0, SSE4.1, SSE4.2