HP logo

HP Z24i computer monitor 61 cm (24") 1920 x 1200 pixels LED

Brand:
Product name:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44324
Info modified on:
30 Dec 2024, 17:23:47
Short summary description HP Z24i computer monitor 61 cm (24") 1920 x 1200 pixels LED:

HP Z24i, 61 cm (24"), 1920 x 1200 pixels, LED, LCD, 8 ms

Long summary description HP Z24i computer monitor 61 cm (24") 1920 x 1200 pixels LED:

HP Z24i. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1200 pixels, Display technology: LED. Display: LCD. Response time: 8 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 2.0. VESA mounting, Height adjustment

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.