location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP PageWide XL 8000 large format printer Inkjet Colour 1200 x 1200 DPI A1 (594 x 841 mm)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PageWide XL
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CZ309A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889296879749 show
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 89763
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Jun 2021
Product end of life date
Product Brochure/Datasheet (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP PageWide XL 8000 large format printer Inkjet Colour 1200 x 1200 DPI A1 (594 x 841 mm)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Inkjet 1200 x 1200 DPI Colour
  • - A1 (594 x 841 mm) Printing colours: Black, Cyan, Magenta, Yellow
  • - USB port
Warranty: 90 days
Long product name HP PageWide XL 8000 large format printer Inkjet Colour 1200 x 1200 DPI A1 (594 x 841 mm) :
The long product name of HP PageWide XL 8000 large format printer Inkjet Colour 1200 x 1200 DPI A1 (594 x 841 mm). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PageWide XL 8000 40-in Printer
More>>>
HP PageWide XL 8000 large format printer Inkjet Colour 1200 x 1200 DPI A1 (594 x 841 mm):
The official description of HP PageWide XL 8000 large format printer Inkjet Colour 1200 x 1200 DPI A1 (594 x 841 mm) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Move to high-volume monochrome and colour production printing and save. Print up to 30 A1 pages/min. Set a new bar for volume, delivery time, technical document quality. Print colour at breakthrough speeds for GIS maps, point-of-sale (POS) posters.

Product disclaimer
This printer is intended to work only with cartridges that have a new or reused HP chip, and it uses dynamic security measures to block cartridges using a non-HP chip. Periodic firmware updates will maintain the effectiveness of these measures and block cartridges that previously worked. A reused HP chip enables the use of reused, remanufactured, and refilled cartridges. More at: More at http://www.hp.com/learn/ds

Short summary description HP PageWide XL 8000 large format printer Inkjet Colour 1200 x 1200 DPI A1 (594 x 841 mm):
This short summary of the HP PageWide XL 8000 large format printer Inkjet Colour 1200 x 1200 DPI A1 (594 x 841 mm) data-sheet is auto-generated and uses the product title and the first six key specs.

HP PageWide XL 8000, Inkjet, 1200 x 1200 DPI, HP-GL/2, PCL 3, Black, Cyan, Magenta, Yellow, 75 ft/min, 800 pph

Long summary description HP PageWide XL 8000 large format printer Inkjet Colour 1200 x 1200 DPI A1 (594 x 841 mm):
This is an auto-generated long summary of HP PageWide XL 8000 large format printer Inkjet Colour 1200 x 1200 DPI A1 (594 x 841 mm) based on the first three specs of the first five spec groups.

HP PageWide XL 8000. Print technology: Inkjet, Maximum resolution: 1200 x 1200 DPI, Page description languages: HP-GL/2, PCL 3. Maximum print size: A1 (594 x 841 mm), Paper tray media types: Bond paper, Matte paper, Postcard, Recycled paper, Maximum roll diameter: 17,7 cm. USB connector: USB Type-A. Product colour: Black, White, Internal memory: 16384 MB, Internal storage capacity: 628 GB. Power supply: 1200 W, Power consumption (typical): 590 W

ACCELERATE – Meet the tightest deadlines

Print up to 30 A1 pages/min (1500 A1 pages/hr) – the fastest print speed in the market, even versus LED.[1]
Deliver mixed monochrome and colour sets in 50% of the time with a consolidated workflow.[2]
Start printing in 50% of the time[3] – an ultra-fast processor, native PDF management, HP SmartStream software.
Free up the operator – production stacker/online folder[4], up to 6 rolls, dual ink supplies with auto-switch.

GROW – Fast colour, excellent document quality

Generate new business growth – print GIS map and point-of-sale (POS) poster applications at breakthrough speeds.
Set a new technical document standard with crisp lines, fine detail, and smooth greyscales that beat LED.[5]
HP PageWide XL pigment ink for dark blacks, vivid colour and moisture/fade resistance – even on uncoated bond.[6]
Print on a wide range of media up to 101.6 cm/40 inches – covering ISO/US technical and offset standards.[7]

SAVE – Cut total production costs up to 50%[1]

Print monochrome technical documents at the same or lower cost than comparable LED printers.[8]
Print colour technical documents at the lowest cost in the market.[9]
Cut job preparation and finishing costs up to 50%.[2]
See up to 10 times lower energy consumption than comparable LED printers.[10]

Printing
Print technology *
Inkjet
Colour *
Yes
Maximum resolution *
1200 x 1200 DPI
Number of print cartridges *
8
Page description languages *
HP-GL/2, PCL 3
Printing colours *
Black, Cyan, Magenta, Yellow
Print speed (normal quality)
75 ft/min
Print speed (normal quality, A1)
800 pph
Paper handling
Maximum print size *
A1 (594 x 841 mm)
Paper tray media types *
Bond paper, Matte paper, Postcard, Recycled paper
Maximum roll diameter
17,7 cm
Ports & interfaces
USB port *
Yes
USB connector
USB Type-A
USB 2.0 ports quantity
1
Performance
Product colour *
Black, White
Performance
Internal memory
16384 MB
Internal storage capacity
628 GB
Storage media
HDD
Power
Power supply
1200 W
Power consumption (typical)
590 W
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Width
1960 mm
Depth
800 mm
Height
1527 mm
Weight
478 kg
Packaging data
Package width
2180 mm
Package depth
1068 mm
Package height
1764 mm
Package weight
585 kg
Disclaimer HP PageWide XL 8000 large format printer Inkjet Colour 1200 x 1200 DPI A1 (594 x 841 mm):
Disclaimer

Technical specification disclaimers
Measured on HP Universal Bond paper.
±0.1% of the specified vector length or ±0.2 mm (whichever greater) at 23ºC (73ºF), 50-60% relative humidity, on A0/E printing material in Best or Normal mode with HP Matte Polypropylene and HP PageWide XL pigment ink.
Measured using 91-cm print width.