location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OfficeJet 6600 Inkjet A4 4800 x 1200 DPI 14 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OfficeJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6600
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CZ155AB1H
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62710
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP OfficeJet 6600 Inkjet A4 4800 x 1200 DPI 14 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 4800 x 1200 DPI
  • - A4 14 ppm
  • - Colour copying Colour scanning Colour faxing
  • - Apple AirPrint, HP ePrint
  • - USB port Wi-Fi
  • - Internal memory: 128 MB 500 MHz
  • - 7,79 kg
Warranty: Standard one-year HP limited hardwareWarranty and support options vary by product, country and local legal requirements.
Long product name HP OfficeJet 6600 Inkjet A4 4800 x 1200 DPI 14 ppm Wi-Fi :
The long product name of HP OfficeJet 6600 Inkjet A4 4800 x 1200 DPI 14 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Officejet 6600 e-All-in-One Print/Fax/Scan/Copy, USB 2.0, Wireless 802.11b/g/n, RJ-11, 7.79kg
More>>>
HP OfficeJet 6600 Inkjet A4 4800 x 1200 DPI 14 ppm Wi-Fi:
The official description of HP OfficeJet 6600 Inkjet A4 4800 x 1200 DPI 14 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Produce professional-quality colour for a low cost per page with this efficient e-all-in-one. Use the touchscreen to access apps and scan, copy and fax tools. Print on the go using HP ePrint and share across your wireless network.

Features

Print professional colour documents for a low cost per page.
- Print attention-grabbing, professional-quality colour documents for a low cost per page.
- Print affordably with four individual inks – high capacity XL ink cartridges available for frequent printing.
- Create vivid, high impact materials that resist water, fading and highlighter-pen smearing with HP Officejet inks.
- Enjoy reliable performance from a printer with a 12,000-page monthly duty cycle – ideal for business colour printing.

Stay productive with wireless networking and mobile printing.
- Print direct from your mobile device with HP ePrint – now you can print from virtually anywhere.
- Share high productivity features between multiple users on your wireless network.
- Print e-mails, documents, web pages and more direct from your iPad®, iPhone® or iPod touch® with AirPrint™.
- Manage tasks and access business apps directly on your e-all-in-one via the intuitive touchscreen.

Get more done every day with this versatile e-all-in-one.
- Print at ISO (laser comparable) speeds of up to 14 ppm black, 8 ppm colour.
- Improve your business workflow - send quick faxes and scan documents directly to a PC.
- Do more with your time – scan, copy or fax multipage documents using the convenient 35-page automatic document feeder.
- Capture ID card details quickly and easily – copy two-sided ID cards onto one side of paper.

Short summary description HP OfficeJet 6600 Inkjet A4 4800 x 1200 DPI 14 ppm Wi-Fi:
This short summary of the HP OfficeJet 6600 Inkjet A4 4800 x 1200 DPI 14 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

HP OfficeJet 6600, Inkjet, Colour printing, 4800 x 1200 DPI, Colour copying, A4, Black

Long summary description HP OfficeJet 6600 Inkjet A4 4800 x 1200 DPI 14 ppm Wi-Fi:
This is an auto-generated long summary of HP OfficeJet 6600 Inkjet A4 4800 x 1200 DPI 14 ppm Wi-Fi based on the first three specs of the first five spec groups.

HP OfficeJet 6600. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 8 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Product colour: Black

Printing
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
No
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
14 ppm
Print speed (colour, normal quality, A4/US Letter)
8 ppm
Time to first page (black, normal)
16 s
Time to first page (colour, normal)
18 s
Copying
Duplex copying *
No
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
32 cpm
Copy speed (colour, normal quality, A4)
30 cpm
Maximum number of copies
99 copies
Copier resize
25 - 400%
Scanning
Duplex scanning *
No
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan area
Legal (216 x 356)
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Input colour depth
24 bit
Greyscale levels
256
TWAIN version
1,9
Fax
Duplex faxing
No
Faxing *
Colour faxing
Fax resolution (black)
300 x 300 DPI
Fax transmission speed
3 sec/page
Modem speed
33,6 Kbit/s
Fax memory
99 pages
Auto-redialing
Yes
Fax forwarding
Yes
Fax broadcasting
20 locations
Fax delayed sending
Yes
Features
Maximum duty cycle *
12000 pages per month
Digital sender
No
Number of print cartridges *
4
Page description languages
PCL 3
All-In-One-multitasking
Yes
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
75 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Card stock, Glossy paper, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4
Envelopes sizes
10, C5, C6, DL
Ports & interfaces
Standard interfaces
USB 2.0, Wireless LAN
USB port
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
No
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Mobile printing technologies
Apple AirPrint, HP ePrint
Performance
Maximum internal memory
128 MB
Card reader integrated
No
Internal memory *
128 MB
Processor frequency
500 MHz
Mac compatibility
Yes
Design
Product colour *
Black
Market positioning *
Home & office
Built-in display *
Yes
Display diagonal
6,73 cm (2.65")
Colour display
Yes
Power
Power consumption (average operating)
43 W
Power consumption (standby)
3,3 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
464 mm
Depth
448 mm
Height
252 mm
Weight
7,79 kg
Packaging data
Package weight
9,54 kg
Other features
Compatible operating systems
Microsoft Windows 7, Windows Vista, Windows XP (SP3) + (32-bit), Mac OS X v 10.5, v 10.6 or v 10.7, Linux
All-in-one functions
Copy, Fax, Print, Scan
Source Testseek summary Average rating
Reviews
Updated:
2014-08-29 01:27:48
Uk has collected 18 expert reviews for HP OfficeJet 6600 Inkjet A4 4800 x 1200 DPI 14 ppm Wi-Fi and the average expert rating is 65 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
65%
Source Review comments Score
expertreviews.co.uk
Updated:
2014-08-29 01:27:48
HP's Officejet 6600 is aimed at light home office use. The MFP is topped with a serious-looking 35-page ADF, while the single paper input tray has a useful 250-sheet capacity. There's also a fax modem, but neither the ADF nor the printer support duplex...
Bottom line A reasonable MFP with exceptionally low running costs, but it's overpriced and hamstrung by its awful driver interfaces...
60%
digitalversus.com
Updated:
2014-08-29 01:27:48
The HP Officejet 6600 is a low-cost all-in-one colour printer with a touchscreen and Wi-Fi designed for small businesses with monthly outputs of 12,000 pages. HP is advertising professional quality...
Good Low cost per page (XL cartridges), Touchscreen, Easy and intuitive to use, It's ecofriendly: adjustable screen brightness and standby settings, and blockable and savable incoming faxes, AirPrint and ePrint, Consumes little power, Quiet...
Bad No duplex printing, No card reader, Print quality (inaccurate colours)...
Bottom line The Officejet 6600 is a versatile, affordable, user-friendly printer that delivers on HP's promise of low cost per page and mobility. The print quality is acceptable, but not enough to impress the most scrupulous users. And why, Lord of All Things Printer...
60%
computeractive.co.uk
Updated:
2014-08-29 01:27:48
The Officejet 6600 is the big brother of the Officejet 4620, and while the cheaper model has it beaten for looks, the 6600 is superior in most other areas. The most noticeable improvement is this model's large colour touchscreen, which rotates upwards...
0%
trustedreviews.com
Updated:
2014-08-29 01:27:48
HP still sells more inkjet all-in-ones than any other company by a healthy margin, and is careful not to disturb a winning formula. The Officejet 6600 is an evolutionary product, applying tweaks to an already good specification, though still with a couple...
Good Good quality, fast draft mode, Downloadable print apps, Easy cartridge loading...
Bad Huge footprint when tray's extended, Fiddly scanner lid lift, No duplex print or card slots...
Bottom line HP makes fairly modest speed claims for the Officejet 6600, with 14ppm for black and 8ppm for colour. Under test, our sample produced a maximum of 13.0ppm on the 20-page sample, which is pretty close, but only 4.6ppm for colour. In real terms, though, bot...
70%
techadvisor.co.uk
Updated:
2014-08-29 01:27:48
The HP Officejet 6600 e-All-in-One colour inkjet multifunction (copy/scan/print/fax) printer is a puzzler, and a huge disappointment. Priced at £120, it's handsome, it has an easy-to-use LCD control panel, and it offers excellent performance as well as...
Bottom line A complete lack of support for two-sided printing is a deal-killer for the HP Officejet 6600 e-All-in-One - an otherwise competent small-office multifunction...
60%