HP logo

HP Officejet 7110 Wide Format ePrinter inkjet printer Colour 4800 x 1200 DPI A3 Wi-Fi

Brand:
Product family:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79588
Info modified on:
14 Mar 2024, 17:23:15
Short summary description HP Officejet 7110 Wide Format ePrinter inkjet printer Colour 4800 x 1200 DPI A3 Wi-Fi:

HP Officejet 7110 Wide Format ePrinter, Colour, 4800 x 1200 DPI, 4, A3, 12000 pages per month, 15 ppm

Long summary description HP Officejet 7110 Wide Format ePrinter inkjet printer Colour 4800 x 1200 DPI A3 Wi-Fi:

HP Officejet 7110 Wide Format ePrinter. Colour, Number of print cartridges: 4, Maximum duty cycle: 12000 pages per month. Maximum resolution: 4800 x 1200 DPI. Maximum ISO A-series paper size: A3. Print speed (black, normal quality, A4/US Letter): 15 ppm. Wi-Fi. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.