HP logo

HP DeskJet 1050A Inkjet A4 4800 x 120 DPI 5,5 ppm

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14908
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
14 Dec 2013
Short summary description HP DeskJet 1050A Inkjet A4 4800 x 120 DPI 5,5 ppm:

HP DeskJet 1050A, Inkjet, Colour printing, 4800 x 120 DPI, Mono copying, A4, Black

Long summary description HP DeskJet 1050A Inkjet A4 4800 x 120 DPI 5,5 ppm:

HP DeskJet 1050A. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 120 DPI, Print speed (colour, normal quality, A4/US Letter): 4 ppm. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Product colour: Black

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.