location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP CN501A external hard drive 160 GB Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CN501A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CN501A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884962016466 show
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 91678
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Mar 2021 20:21:12
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 04 Jun 2013
Product end of life date
Long product name HP CN501A external hard drive 160 GB Black, Silver :
The long product name of HP CN501A external hard drive 160 GB Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Designjet External Hard Disk, 160GB
More>>>
HP CN501A external hard drive 160 GB Black, Silver:
The official description of HP CN501A external hard drive 160 GB Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Securely store and print your data. The HP Designjet Hard Disk Drive comes with an impressive 160 GB storage capacity. Protect your most sensitive data by storing it on an external HP hard disk drive that's separate from your printer.
- Securely store and print your data. The HP Designjet Hard Disk Drive comes with an impressive 160 GB storage capacity. Protect your most sensitive data by storing it on an external HP hard disk drive that's separate from your printer.
- Delivering an impressive 160 GB storage capacity, the external HP Designjet Hard Disk Drive effortlessly stores the CAD/GIS documents you print most frequently, for convenient access to commonly printed information.
- Use the external HP Designjet Hard Disk Drive to ensure that your most sensitive data is stored separately from your HP Designjet Printer. Store documents directly on your hard drive and reduce the risk of unauthorized access.
- Use the HP Designjet Hard Disk Drive for sensitive large-format CAD/GIS documents. This external hard disk drive is exclusively designed to work with your Designjet. Print more efficiently with external storage and safeguard valuable data.

Short summary description HP CN501A external hard drive 160 GB Black, Silver:
This short summary of the HP CN501A external hard drive 160 GB Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP CN501A, 160 GB, Black, Silver

Long summary description HP CN501A external hard drive 160 GB Black, Silver:
This is an auto-generated long summary of HP CN501A external hard drive 160 GB Black, Silver based on the first three specs of the first five spec groups.

HP CN501A. HDD capacity: 160 GB. Product colour: Black, Silver

Hard drive
HDD capacity *
160 GB
Type
HDD
Features
Product colour *
Black, Silver
Power
Bus powered *
No
Weight & dimensions
Width
142 mm
Depth
92 mm
Height
27 mm
Weight *
350 g
Country Distributor
Polska 1 distributor(s)