HP logo

HP Designjet T1120 SD Multifunction Printer large format printer Colour 1200 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
220712
Info modified on:
21 Oct 2022, 10:14:32
Short summary description HP Designjet T1120 SD Multifunction Printer large format printer Colour 1200 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN:

HP Designjet T1120 SD Multifunction Printer, 1200 x 1200 DPI, HP-GL/2, HP-RTL, 48 bit, HP 72 Ink Cartridge: cyan, gray, magenta, matte black, photo black, yellow (130 ml); cyan, gray,..., 25 - 400%, 50 copies

Long summary description HP Designjet T1120 SD Multifunction Printer large format printer Colour 1200 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN:

HP Designjet T1120 SD Multifunction Printer. Maximum resolution: 1200 x 1200 DPI, Page description languages: HP-GL/2, HP-RTL, Colour depth: 48 bit. Copier resize: 25 - 400%, Maximum number of copies: 50 copies. Scanning: Colour scanning, Scanner type: Sheet-fed scanner, Scan technology: 6 x 10,000 pixels Contact Image Sensor (CIS) with 1 sensor line and 3 blinking LED’s (Red;.... Total input capacity: 1 sheets. Maximum print size: A0 (841 x 1189 mm), Media types supported: Printer: bond and coated paper (bond, coated, heavyweight coated, super heavyweight plus matte,..., ISO A-series sizes (A0...A9): A0, A1, A2, A3, A4

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.