HP logo

HP Deskjet D2680 inkjet printer Colour 4800 x 1200 DPI A4

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67358
Info modified on:
14 Mar 2024, 19:51:16
Short summary description HP Deskjet D2680 inkjet printer Colour 4800 x 1200 DPI A4:

HP Deskjet D2680, Colour, 4800 x 1200 DPI, 2, A4, 1000 pages per month, 28 ppm

Long summary description HP Deskjet D2680 inkjet printer Colour 4800 x 1200 DPI A4:

HP Deskjet D2680. Colour, Number of print cartridges: 2, Maximum duty cycle: 1000 pages per month. Maximum resolution: 4800 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 28 ppm. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.