HP logo

HP Deskjet 2000 Printer - J210a inkjet printer Colour 4800 x 1200 DPI A4

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30288
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
01 Mar 2012
Short summary description HP Deskjet 2000 Printer - J210a inkjet printer Colour 4800 x 1200 DPI A4:

HP Deskjet 2000 Printer - J210a, Colour, 4800 x 1200 DPI, 2, A4, 1000 pages per month, 20 ppm

Long summary description HP Deskjet 2000 Printer - J210a inkjet printer Colour 4800 x 1200 DPI A4:

HP Deskjet 2000 Printer - J210a. Colour, Number of print cartridges: 2, Maximum duty cycle: 1000 pages per month. Maximum resolution: 4800 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 20 ppm

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.