location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP DeskJet J510a Inkjet A4 4800 x 1200 DPI 5,5 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
DeskJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
J510a
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CH350C
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884962809440 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36565
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:28:18
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Jun 2012
Product end of life date
Bullet Points HP DeskJet J510a Inkjet A4 4800 x 1200 DPI 5,5 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 4800 x 1200 DPI
  • - A4 5,5 ppm
  • - Colour copying Colour scanning
  • - USB port
  • - 3,6 kg
Warranty: 1 Year
Long product name HP DeskJet J510a Inkjet A4 4800 x 1200 DPI 5,5 ppm :
The long product name of HP DeskJet J510a Inkjet A4 4800 x 1200 DPI 5,5 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Deskjet 2050 J510a - 3-in-1, Thermal Inkjet, 20 ppm, 4800 x 1200 dpi, 50dB, USB 2.0, 3.6 kg, Black
More>>>
HP DeskJet J510a Inkjet A4 4800 x 1200 DPI 5,5 ppm:
The official description of HP DeskJet J510a Inkjet A4 4800 x 1200 DPI 5,5 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Overview
Enjoy reliable and affordable printing, scanning and copying with this stylish HP all-in-one. Ideal for printing everyday documents, this compact device is simple to set up and use and designed to help you reduce your environmental impact.

Features
Print, scan and copy with one stylish, affordable and easy-to-use device.
- Do it all – enjoy easy printing, scanning and copying at home with this affordable all-in-one. Enjoy reliable, affordable performance from the world’s top-selling printer brand.
- Be sure of reliable, affordable performance with HP Deskjet – celebrating more than 20 years as the world’s top-selling printer brand. Reduce energy consumption and conserve resources – designed with the environment in mind.
- Conserve energy with this ENERGY STAR® qualified all-in-one. Results based on IDC inkjet product shipment data through 2009.

Short summary description HP DeskJet J510a Inkjet A4 4800 x 1200 DPI 5,5 ppm:
This short summary of the HP DeskJet J510a Inkjet A4 4800 x 1200 DPI 5,5 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

HP DeskJet J510a, Inkjet, Colour printing, 4800 x 1200 DPI, Colour copying, A4, Black

Long summary description HP DeskJet J510a Inkjet A4 4800 x 1200 DPI 5,5 ppm:
This is an auto-generated long summary of HP DeskJet J510a Inkjet A4 4800 x 1200 DPI 5,5 ppm based on the first three specs of the first five spec groups.

HP DeskJet J510a. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 4 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Product colour: Black

Printing
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
No
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
5,5 ppm
Print speed (colour, normal quality, A4/US Letter)
4 ppm
Print speed (black, draft quality, A4/US Letter)
20 ppm
Print speed (colour, draft quality, A4/US Letter)
16 ppm
Print speed (black, best quality, A4)
1,5 ppm
Copying
Duplex copying *
No
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (colour, normal, US Letter)
2,5 cpm
Maximum number of copies
10 copies
Scanning
Duplex scanning *
No
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan area
216 x 297 mm
Scanner type *
Flatbed scanner
Input colour depth
24 bit
Greyscale levels
256
Fax
Duplex faxing
No
Faxing *
No
Features
Maximum duty cycle *
1000 pages per month
Digital sender
No
Number of print cartridges *
2
Page description languages
PCL 3
All-In-One-multitasking
No
Input & output capacity
Total number of input trays *
1
Total input capacity *
60 sheets
Total output capacity *
25 sheets
Paper input type
Paper tray
Input capacity for envelopes (primary tray)
5 sheets
Maximum input capacity for transparencies
15 sheets
Maximum input capacity for 10 x 15 cm photographs
20 sheets
Maximum input capacity
60 sheets
Maximum output capacity
25 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper tray media types *
Card stock, Envelopes, Labels, Photo paper, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Envelopes sizes
B5
Paper tray media weight
75 - 300 g/m²
Ports & interfaces
Standard interfaces
USB 2.0
Direct printing *
No
USB port
Yes
Ports & interfaces
USB 2.0 ports quantity
1
Network
Wi-Fi *
No
Ethernet LAN *
No
Performance
Card reader integrated
No
Sound pressure level (printing)
50 dB
Design
Product colour *
Black
Market positioning *
Home & office
Power
Power consumption (average operating)
10 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Professional
Mac operating systems supported
Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard
Minimum RAM
128 MB
Minimum storage drive space
250 MB
Minimum processor
233 MHz
Operational conditions
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
5 - 40 °C
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
427 mm
Depth
406 mm
Height
249 mm
Weight
3,6 kg
Packaging data
Package width
463 mm
Package depth
193 mm
Package height
349 mm
Package weight
5,22 kg
Logistics data
Pallet weight
459 kg
Other features
Hardware scan resolution
1200 x 1200 DPI
Acoustic pressure emissions
50 dB
Pallet dimensions (W x D x H)
1219 x 1016 x 2570 mm
Print quality (colour, best quality)
4800 DPI
Maximum dimensions (W x D x H)
427 x 470 x 249 mm
Print margin bottom (A4)
1,45 cm
Print margin left (A4)
3,2 mm
Print margin right (A4)
3,2 mm
Print margin top (A4)
1,5 mm
Standard output capacity for transparencies
10 sheets
PictBridge
No
Maximum scan area (imperial)
21,6 cm (8.5")
Maximum output capacity for transparencies
10 sheets
All-in-one functions
Copy, Print, Scan
Colour all-in-one functions
Copy, Print, Scan
Colour faxing
No
Colour scanning
Yes
Source Testseek summary Average rating
Reviews
Updated:
2015-09-10 21:11:47
Uk has collected 1 expert review for HP DeskJet J510a Inkjet A4 4800 x 1200 DPI 5.5 ppm but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%