HP logo

HP OfficeJet J4660 All-in-One Printer Thermal inkjet A4 4800 x 1200 DPI 9 ppm

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70297
Info modified on:
21 Oct 2022, 10:32:10
End of life date:
30 Jul 2009
Short summary description HP OfficeJet J4660 All-in-One Printer Thermal inkjet A4 4800 x 1200 DPI 9 ppm:

HP OfficeJet J4660 All-in-One Printer, Thermal inkjet, Colour printing, 4800 x 1200 DPI, Colour copying, A4, Black, White

Long summary description HP OfficeJet J4660 All-in-One Printer Thermal inkjet A4 4800 x 1200 DPI 9 ppm:

HP OfficeJet J4660 All-in-One Printer. Print technology: Thermal inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 6,5 ppm. Copying: Colour copying, Maximum copy resolution: 4800 x 1200 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A4. Product colour: Black, White

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.