location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 178XL ink cartridge 1 pc(s) Original Cyan

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
178XL
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CB323HE
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0883585705962 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15116
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 13 Mar 2018
Product end of life date
data sheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 178XL ink cartridge 1 pc(s) Original Cyan
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Cyan
  • - 1 pc(s)
Long product name HP 178XL ink cartridge 1 pc(s) Original Cyan :
The long product name of HP 178XL ink cartridge 1 pc(s) Original Cyan. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

178XL Cyan Ink Cartridge
More>>>
HP 178XL ink cartridge 1 pc(s) Original Cyan:
The official description of HP 178XL ink cartridge 1 pc(s) Original Cyan as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- HP 178XL Cyan Ink Cartridge prints lab-quality photos. Rely on HP for superior quality printing and easy ways to recycle ink cartridges. Produce water-, smudge- and fade-resistant prints, using individual inks and HP Advanced Photo Paper.
- Print long-lasting, lab-quality photos. Get impressive results for all your photos, creative projects and everyday prints. Print beautiful photos that dry instantly and resist water and smudges, using HP Vivera inks with HP Advanced Photo Paper.
- Print up to 2.5 times more colour pages. Designed for frequent printing, these high-capacity Original HP ink cartridges yield more printed pages and need fewer replacements than standard Original HP ink cartridges.
- Original HP ink cartridges offer superior reliability and performance. All Original HP ink cartridges are guaranteed to be free of defects in materials and workmanship during the period of the warranty.

Short summary description HP 178XL ink cartridge 1 pc(s) Original Cyan:
This short summary of the HP 178XL ink cartridge 1 pc(s) Original Cyan data-sheet is auto-generated and uses the product title and the first six key specs.

HP 178XL, Cyan, 1 pc(s)

Long summary description HP 178XL ink cartridge 1 pc(s) Original Cyan:
This is an auto-generated long summary of HP 178XL ink cartridge 1 pc(s) Original Cyan based on the first three specs of the first five spec groups.

HP 178XL. Printing colours: Cyan, Quantity per pack: 1 pc(s)

Features
Compatibility *
HP Photosmart B8553 Photo, HP Photosmart C5383 All-in-One Printer, HP Photosmart C6383 All-in-One, HP Photosmart D5463 Printer, HP Photosmart All-in-One - B010b/B109c/B110a, HP Photosmart Plus All-in-One - B209b/B210b, HP Photosmart Premium All-in-One - C309h/C310b, HP Photosmart Premium Fax All-in-One - C309c, HP Photosmart Premium Fax e-All-in-One - C410c, HP Photosmart Wireless All-in-One - B109g/r, HP Photosmart Wireless All-in-One - B110d/e
Quantity per pack *
1 pc(s)
Features
Type *
Original
Printing colours *
Cyan
Colour
Yes
Operational conditions
Storage temperature (T-T)
-40 - 70 °C
Operating temperature (T-T)
5 - 50 °C
Weight & dimensions
Package weight
50 g
Other features
Package dimensions (WxDxH)
107 x 24 x 115 mm