location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Photosmart D5463 Printer inkjet printer

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Photosmart D5463 Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q8421C
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0883585857753 show
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by   HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34450
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jul 2023 20:15:08
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Oct 2010
Product end of life date
Warranty: Standard one-year limited hardware warranty. Warranty and support options vary by product, country and local legal requirements.
Long product name HP Photosmart D5463 Printer inkjet printer :
The long product name of HP Photosmart D5463 Printer inkjet printer. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Photosmart D5463 Printer
More>>>
HP Photosmart D5463 Printer inkjet printer:
The official description of HP Photosmart D5463 Printer inkjet printer as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Photos in as fast as 18 seconds, documents at up to 33 ppm black/31 ppm colour, direct printing onto inkjet-printable CD/DVDs, 3.8 cm (1.5 inch) colour display, 5 individual HP Vivera Ink cartridges, optional high capacity XL ink cartridges, front USB port, borderless photos, photos resist fading for generations, direct printing via memory card and PictBridge, automated photo tray holds 10 x 15 cm and 13 x 18 cm paper, HP Smart Web Printing, HP Auto Sense, HP Photosmart Essential software
Get the versatility you need to print everything from everyday documents to colourful creative projects – even personalised CDs/DVDs[1] – with this fast all-round printer. Five individual inks deliver laser-quality text and lab-quality photos.

Short summary description HP Photosmart D5463 Printer inkjet printer:
This short summary of the HP Photosmart D5463 Printer inkjet printer data-sheet is auto-generated and uses the product title and the first six key specs.

HP Photosmart D5463 Printer

Long summary description HP Photosmart D5463 Printer inkjet printer:
This is an auto-generated long summary of HP Photosmart D5463 Printer inkjet printer based on the first three specs of the first five spec groups.

HP Photosmart D5463 Printer

Get lab-quality photos and laser-quality text with HP’s 5-ink printing system.

Five individual HP Vivera inks mean you only ever have to replace the cartridges that run out. Four inks deliver lab-quality photos; pigment-based black ink is perfect for crisp, sharp text. Optional high-capacity XL ink cartridges available[2].

Print it all – including personalised CDs/DVDs[1] – quickly and reliably.

Print photos, text and graphics directly onto printable CD/DVD media[1] for great gifts or simply for easy identification. Get the job done faster with document printing at up to 33 ppm black, 31 ppm colour; photos as fast as 18 seconds.

Discover just how easy and intuitive home printing can be.

See why so many customers rate HP printers as the easiest to use[3]. Make use of a range of helpful tools including HP Smart Web Printing[4], auto-engaging photo tray and PC-free photo printing via memory card and 3.8 cm colour display.

Disclaimer HP Photosmart D5463 Printer inkjet printer:
Disclaimer

[1] Requires printable CD/DVD media. Not included, sold separately
[2] Not included, sold separately
[3] As chosen by consumers: www.hp.com/eur/idea
[4] Requires Internet Explorer 6.0 or higher