HP logo

HP HPC8511 printing paper Letter (215.9x279.4 mm) Matte 500 sheets White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68109
Info modified on:
06 Sept 2018, 17:06:31
Short summary description HP HPC8511 printing paper Letter (215.9x279.4 mm) Matte 500 sheets White:

HP HPC8511, Inkjet printing, Letter (215.9x279.4 mm), Matte, 500 sheets, 75 g/m², White

Long summary description HP HPC8511 printing paper Letter (215.9x279.4 mm) Matte 500 sheets White:

HP HPC8511. Recommended usage: Inkjet printing, Paper size: Letter (215.9x279.4 mm), Finish type: Matte. Package weight: 23,6 kg. Pallet weight: 963,9 kg. Quantity per pallet: 40 pc(s), Dimensions (WxDxH): 450,85 x 260,35 x 298,45 mm, Package dimensions (WxDxH): 450,85 x 298,45 x 260,35 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.