HP 940 Black & Yellow Original Printhead, Officejet Pro 8000, Officejet Pro 8500, Inkjet, Black, Yellow, 118 mm, 25 mm, 145 mm
HP 940 Black & Yellow Original Printhead. Compatibility: Officejet Pro 8000, Officejet Pro 8500, Print technology: Inkjet, Printing colours: Black, Yellow. Package width: 118 mm, Package depth: 25 mm, Package height: 145 mm