HP logo

HP Pavilion g6-2156se Intel® Core™ i3 i3-2350M Laptop 39,6 cm (15.6") 4 GB DDR3-SDRAM 320 GB HDD FreeDOS Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28292
Info modified on:
27 Jan 2025, 08:20:07
End of life date:
31 Dec 2012
Short summary description HP Pavilion g6-2156se Intel® Core™ i3 i3-2350M Laptop 39,6 cm (15.6") 4 GB DDR3-SDRAM 320 GB HDD FreeDOS Black:

HP Pavilion g6-2156se, Intel® Core™ i3, 2,3 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 320 GB

Long summary description HP Pavilion g6-2156se Intel® Core™ i3 i3-2350M Laptop 39,6 cm (15.6") 4 GB DDR3-SDRAM 320 GB HDD FreeDOS Black:

HP Pavilion g6-2156se. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-2350M, Processor frequency: 2,3 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: FreeDOS. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.