HP OmniBook X Flip NGAI 14-fk0751nd, AMD Ryzen AI 5, 2 GHz, 35,6 cm (14"), 1920 x 1200 pixels, 16 GB, 512 GB
HP OmniBook X Flip NGAI 14-fk0751nd. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: AMD Ryzen AI 5, Processor model: 340, Processor frequency: 2 GHz. Display diagonal: 35,6 cm (14"), HD type: 2K, Display resolution: 1920 x 1200 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: LPDDR5x-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Operating system installed: Windows 11 Home. Product colour: Silver