HP logo

HP EliteBook 8570p Intel® Core™ i7 i7-3520M Laptop 39,6 cm (15.6") HD 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 7570M Wi-Fi 4 (802.11n) Windows 7 Professional Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36683
Info modified on:
23 Jan 2025, 18:50:26
End of life date:
02 May 2014
Short summary description HP EliteBook 8570p Intel® Core™ i7 i7-3520M Laptop 39,6 cm (15.6") HD 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 7570M Wi-Fi 4 (802.11n) Windows 7 Professional Black, Silver:

HP EliteBook 8570p, Intel® Core™ i7, 2,9 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description HP EliteBook 8570p Intel® Core™ i7 i7-3520M Laptop 39,6 cm (15.6") HD 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 7570M Wi-Fi 4 (802.11n) Windows 7 Professional Black, Silver:

HP EliteBook 8570p. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3520M, Processor frequency: 2,9 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Mobile network generation: 3G. Operating system installed: Windows 7 Professional. Product colour: Black, Silver

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.