HP logo

HP LaserJet Color Enterprise M553dn Colour 1200 x 1200 DPI A4

Brand:
Product family:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49687
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP LaserJet Color Enterprise M553dn Colour 1200 x 1200 DPI A4:

HP LaserJet Color Enterprise M553dn, Laser, Colour, 1200 x 1200 DPI, A4, 38 ppm, Duplex printing

Long summary description HP LaserJet Color Enterprise M553dn Colour 1200 x 1200 DPI A4:

HP LaserJet Color Enterprise M553dn. Print technology: Laser, Colour. Number of print cartridges: 4, Maximum duty cycle: 80000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 38 ppm, Duplex printing. Display: LCD. Network ready. Product colour: Grey

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.