HP logo

HP Color LaserJet Pro M277n Laser A4 600 x 600 DPI 18 ppm

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
296923
Info modified on:
09 Mar 2024, 14:28:18
End of life date:
31 Oct 2017
Short summary description HP Color LaserJet Pro M277n Laser A4 600 x 600 DPI 18 ppm:

HP Color LaserJet Pro M277n, Laser, Colour printing, 600 x 600 DPI, Colour copying, A4, Grey

Long summary description HP Color LaserJet Pro M277n Laser A4 600 x 600 DPI 18 ppm:

HP Color LaserJet Pro M277n. Print technology: Laser, Printing: Colour printing, Maximum resolution: 600 x 600 DPI, Print speed (colour, normal quality, A4/US Letter): 18 ppm. Copying: Colour copying, Maximum copy resolution: 300 x 420 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Product colour: Grey

Reasons to buy
Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.