HP logo

HP ProBook 6560b + QK640AA Intel® Core™ i5 i5-2540M 39,6 cm (15.6") HD+ 8 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25225
Info modified on:
02 Feb 2025, 23:07:33
Short summary description HP ProBook 6560b + QK640AA Intel® Core™ i5 i5-2540M 39,6 cm (15.6") HD+ 8 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional:

HP ProBook 6560b + QK640AA, Intel® Core™ i5, 2,6 GHz, 39,6 cm (15.6"), 1600 x 900 pixels, 8 GB, 500 GB

Long summary description HP ProBook 6560b + QK640AA Intel® Core™ i5 i5-2540M 39,6 cm (15.6") HD+ 8 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional:

HP ProBook 6560b + QK640AA. Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-2540M, Processor frequency: 2,6 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Professional. Weight: 2,5 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.