HP logo

HP LaserJet Pro MFP M435nw Printer Laser A3 1200 x 1200 DPI 31 ppm Wi-Fi

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73851
Info modified on:
13 Jul 2025, 22:51:36
End of life date:
30 May 2019
Short summary description HP LaserJet Pro MFP M435nw Printer Laser A3 1200 x 1200 DPI 31 ppm Wi-Fi:

HP LaserJet Pro MFP M435nw Printer, Laser, Mono printing, 1200 x 1200 DPI, Mono copying, A3, Black

Long summary description HP LaserJet Pro MFP M435nw Printer Laser A3 1200 x 1200 DPI 31 ppm Wi-Fi:

HP LaserJet Pro MFP M435nw Printer. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 300 x 300 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Duplex functions: Print. Maximum ISO A-series paper size: A3. Wi-Fi. Product colour: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.