HP logo

HP E24 G4 computer monitor 60,5 cm (23.8") 1920 x 1080 pixels Full HD Black, Silver

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
187701
Info modified on:
30 Dec 2024, 17:24:01
End of life date:
30 Sept 2023
Short summary description HP E24 G4 computer monitor 60,5 cm (23.8") 1920 x 1080 pixels Full HD Black, Silver:

HP E24 G4, 60,5 cm (23.8"), 1920 x 1080 pixels, Full HD, 5 ms, Black, Silver

Long summary description HP E24 G4 computer monitor 60,5 cm (23.8") 1920 x 1080 pixels Full HD Black, Silver:

HP E24 G4. Display diagonal: 60,5 cm (23.8"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub. VESA mounting, Height adjustment. Product colour: Black, Silver

Reasons to buy
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.