HP logo

HP E-Series E23 G4 FHD Monitor computer monitor 58,4 cm (23") 1920 x 1080 pixels Full HD LCD Black, Silver

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
605560
Info modified on:
15 Aug 2025, 03:47:04
End of life date:
31 Dec 2023
Short summary description HP E-Series E23 G4 FHD Monitor computer monitor 58,4 cm (23") 1920 x 1080 pixels Full HD LCD Black, Silver:

HP E-Series E23 G4 FHD Monitor, 58,4 cm (23"), 1920 x 1080 pixels, Full HD, LCD, 5 ms, Black, Silver

Long summary description HP E-Series E23 G4 FHD Monitor computer monitor 58,4 cm (23") 1920 x 1080 pixels Full HD LCD Black, Silver:

HP E-Series E23 G4 FHD Monitor. Display diagonal: 58,4 cm (23"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black, Silver

Reasons to buy
Specs
Recommended products
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.