HP logo

HP V27i FHD computer monitor 68,6 cm (27") 1920 x 1080 pixels Full HD LED

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74142
Info modified on:
31 May 2024, 09:36:01
End of life date:
01 Jan 2023
Short summary description HP V27i FHD computer monitor 68,6 cm (27") 1920 x 1080 pixels Full HD LED:

HP V27i FHD, 68,6 cm (27"), 1920 x 1080 pixels, Full HD, LED, 5 ms

Long summary description HP V27i FHD computer monitor 68,6 cm (27") 1920 x 1080 pixels Full HD LED:

HP V27i FHD. Display diagonal: 68,6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.