HP logo

HP P27q G4 QHD Height Adjust Monitor computer monitor 68,6 cm (27") 2560 x 1440 pixels Quad HD LED Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
209951
Info modified on:
03 Mar 2025, 15:48:14
End of life date:
31 May 2023
Short summary description HP P27q G4 QHD Height Adjust Monitor computer monitor 68,6 cm (27") 2560 x 1440 pixels Quad HD LED Black:

HP P27q G4 QHD Height Adjust Monitor, 68,6 cm (27"), 2560 x 1440 pixels, Quad HD, LED, 5 ms, Black

Long summary description HP P27q G4 QHD Height Adjust Monitor computer monitor 68,6 cm (27") 2560 x 1440 pixels Quad HD LED Black:

HP P27q G4 QHD Height Adjust Monitor. Display diagonal: 68,6 cm (27"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LED, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting, Height adjustment. Product colour: Black

Reasons to buy
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.