HP Intel Xeon W-2223, Intel Xeon W, LGA 2066 (Socket R4), 14 nm, Intel, W-2223, 3,6 GHz
HP Intel Xeon W-2223. Processor family: Intel Xeon W, Processor socket: LGA 2066 (Socket R4), Processor lithography: 14 nm. Memory channels: Quad-channel, Maximum internal memory supported by processor: 1,02 TB, Memory types supported by processor: DDR4-SDRAM. Market segment: Workstation, Supported instruction sets: AVX, AVX 2.0, AVX-512, SSE4.2, Scalability: 1S