HP 803181-071, Full-size (100%), Wired, USB, Mechanical, QWERTY, Black
HP 803181-071. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard key switch: Mechanical, Keyboard layout: QWERTY, Recommended usage: Office. Product colour: Black