HP logo

HP EliteBook 840 G6 Intel® Core™ i5 i5-8365U Laptop 35,6 cm (14") 8 GB DDR4-SDRAM 512 GB SSD Silver

Brand:
Product family:
Product series:
HP segment:
Business
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
171146
Info modified on:
09 Mar 2024, 14:04:25
Short summary description HP EliteBook 840 G6 Intel® Core™ i5 i5-8365U Laptop 35,6 cm (14") 8 GB DDR4-SDRAM 512 GB SSD Silver:

HP EliteBook 840 G6, Intel® Core™ i5, 1,6 GHz, 35,6 cm (14"), 8 GB, 512 GB, Silver

Long summary description HP EliteBook 840 G6 Intel® Core™ i5 i5-8365U Laptop 35,6 cm (14") 8 GB DDR4-SDRAM 512 GB SSD Silver:

HP EliteBook 840 G6. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-8365U, Processor frequency: 1,6 GHz. Display diagonal: 35,6 cm (14"). Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 620. Product colour: Silver

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.