HP logo

HP LaserJet Enterprise M612dn, Black and white, Printer for Print, Two-sided printing

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
334465
Info modified on:
15 Jul 2025, 12:37:43
Short summary description HP LaserJet Enterprise M612dn, Black and white, Printer for Print, Two-sided printing:

HP LaserJet Enterprise M612dn, Black and white, Printer for Print, Two-sided printing, Laser, 1200 x 1200 DPI, A4, 71 ppm, Duplex printing, Network ready

Long summary description HP LaserJet Enterprise M612dn, Black and white, Printer for Print, Two-sided printing:

HP LaserJet Enterprise M612dn, Black and white, Printer for Print, Two-sided printing. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 300000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 71 ppm, Duplex printing. Display: CGD. Network ready. Product colour: White

Reasons to buy
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.