location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProOne 440 G5 Intel® Core™ i7 i7-8700T 60,5 cm (23.8") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 1 TB HDD FreeDOS Wi-Fi 5 (802.11ac) Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProOne
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
440
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
440 G5
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7PG15EA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194441278279 show
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12991
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:26:42
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2020
Product end of life date
Product Brochure/Datasheet (3.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP ProOne 440 G5 Intel® Core™ i7 i7-8700T 60,5 cm (23.8") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 1 TB HDD FreeDOS Wi-Fi 5 (802.11ac) Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business All-in-One PC Grey 150 W
  • - Intel® Core™ i7 i7-8700T 2,4 GHz
  • - 60,5 cm (23.8") Full HD 1920 x 1080 IPS
  • - 8 GB DDR4-SDRAM 2666 MHz 1 x 8 GB
  • - 1 TB HDD DVD±RW Card reader integrated
  • - Intel® UHD Graphics 630
  • - 2 MP 1920 x 1080 pixels
  • - Wi-Fi 5 (802.11ac) Ethernet LAN Bluetooth 5.0
  • - FreeDOS
More>>>
Short summary description HP ProOne 440 G5 Intel® Core™ i7 i7-8700T 60,5 cm (23.8") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 1 TB HDD FreeDOS Wi-Fi 5 (802.11ac) Grey:
This short summary of the HP ProOne 440 G5 Intel® Core™ i7 i7-8700T 60,5 cm (23.8") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 1 TB HDD FreeDOS Wi-Fi 5 (802.11ac) Grey data-sheet is auto-generated and uses the product title and the first six key specs.

HP ProOne 440 G5, 60,5 cm (23.8"), Full HD, Intel® Core™ i7, 8 GB, 1 TB, FreeDOS

Long summary description HP ProOne 440 G5 Intel® Core™ i7 i7-8700T 60,5 cm (23.8") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 1 TB HDD FreeDOS Wi-Fi 5 (802.11ac) Grey:
This is an auto-generated long summary of HP ProOne 440 G5 Intel® Core™ i7 i7-8700T 60,5 cm (23.8") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 1 TB HDD FreeDOS Wi-Fi 5 (802.11ac) Grey based on the first three specs of the first five spec groups.

HP ProOne 440 G5. Product type: All-in-One PC. Display diagonal: 60,5 cm (23.8"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Screen shape: Flat. Processor family: Intel® Core™ i7, Processor frequency: 2,4 GHz. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Built-in camera. Optical drive type: DVD±RW. Operating system installed: FreeDOS. Product colour: Grey

Display
Display diagonal *
60,5 cm (23.8")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type *
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Panel type
IPS
Screen shape
Flat
RGB colour space
NTSC
Colour gamut
72%
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
8th gen Intel® Core™ i7
Processor model *
i7-8700T
Processor cores
6
Processor threads
12
Processor boost frequency
4 GHz
Processor frequency *
2,4 GHz
Processor cache
12 MB
Processor cache type
L3
System bus rate
8 GT/s
Thermal Design Power (TDP)
35 W
Configurable TDP-down frequency
1,9 GHz
Configurable TDP-down
25 W
PCI Express slots version
3.0
Processor socket
LGA 1151 (Socket H4)
Processor lithography
14 nm
Processor operating modes
64-bit
Stepping
U0
Bus type
DMI3
Processor codename
Coffee Lake
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 1x8+2x4, 2x8
Processor code
SR3WX
Tjunction
100 °C
Maximum internal memory supported by processor
64 GB
Conflict-Free processor
Yes
Memory types supported by processor
DDR4-SDRAM
Memory clock speeds supported by processor
2666 MHz
Memory bandwidth supported by processor (max)
41,6 GB/s
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory slots
1
Memory clock speed
2666 MHz
Memory layout (slots x size)
1 x 8 GB
Memory form factor
DIMM/SO-DIMM
ECC
No
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Total HDDs capacity
1 TB
Number of HDDs installed
1
HDD capacity
1 TB
HDD speed
7200 RPM
HDD interface
SATA
Intel® Optane™ Memory module installed
Yes
Intel® Optane™ Memory module capacity
16 GB
Optical drive type *
DVD±RW
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card *
No
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board graphics card model *
Intel® UHD Graphics 630
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1200 MHz
Maximum on-board graphics card memory
64 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.5
On-board graphics card ID
0x3E92
Audio
Built-in speaker(s) *
Yes
RMS rated power
2 W
Built-in microphone
Yes
Camera
Built-in camera *
Yes
Total megapixels
2 MP
Camera resolution
1920 x 1080 pixels
Camera HD type
Full HD
Network
Wi-Fi *
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Network
WLAN controller manufacturer
Intel
WLAN controller model
Intel Dual Band Wireless-AC 9560
Antenna type
2x2
Ethernet LAN *
Yes
Bluetooth *
Yes
Bluetooth version
5.0
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
HDMI ports quantity *
1
HDMI version
2.0
DisplayPorts quantity
1
Combo headphone/mic port
Yes
Design
Product colour *
Grey
Country of origin
China
Performance
Product type *
All-in-One PC
Market positioning
Business
Software
Operating system installed *
FreeDOS
Processor special features
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Scalability
1S
CPU configuration (max)
1
Embedded options available
Yes
Thermal solution specification
PCG 2015A
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1,00
Intel Stable Image Platform Program (SIPP) version
1,00
Intel Secure Key Technology version
1,00
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI version
1,00
Processor ARK ID
129948
Intel® Optane™ Memory Ready
Yes
Power
AC adapter power
150 W
Pen
Pen included
No
Weight & dimensions
Width (with stand)
539,6 mm
Depth (with stand)
208,5 mm
Height (with stand)
392,3 mm
Weight (with stand)
6,37 kg
Package width
652 mm
Package depth
268 mm
Package height
465 mm
Package weight
10,2 kg
Packaging content
Mouse included
Yes
Keyboard included
Yes
Power cord included
Yes
Other features
3D
No
Autonomy mode
No
Detachable display
No
Intel® vPro™ Platform Eligibility
No
Country Distributor
United Arab Emirates 1 distributor(s)