HP logo

HP Color LaserJet Pro Mfp Laser A4 600 x 600 DPI 21 ppm Wi-Fi

Brand:
Product family:
Product code:
Icecat Product ID:
Data-sheet quality:
created by   HP
Product views:
4487
Info modified on:
12 Mar 2024, 11:37:37
Short summary description HP Color LaserJet Pro Mfp Laser A4 600 x 600 DPI 21 ppm Wi-Fi:

HP Color LaserJet Pro Mfp, Laser, Colour printing, 600 x 600 DPI, A4, Direct printing, White

Long summary description HP Color LaserJet Pro Mfp Laser A4 600 x 600 DPI 21 ppm Wi-Fi:

HP Color LaserJet Pro Mfp. Print technology: Laser, Printing: Colour printing, Maximum resolution: 600 x 600 DPI, Print speed (colour, normal quality, A4/US Letter): 21 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Colour faxing. Duplex functions: Print, Copy. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: White

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.