HP logo

HP AMD A series A8-5550M processor 2,1 GHz 4 MB L2

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89789
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP AMD A series A8-5550M processor 2,1 GHz 4 MB L2:

HP AMD A series A8-5550M, AMD A8, Socket FS1r2, 32 nm, A8-5550M, 2,1 GHz, 64-bit

Long summary description HP AMD A series A8-5550M processor 2,1 GHz 4 MB L2:

HP AMD A series A8-5550M. Processor family: AMD A8, Processor socket: Socket FS1r2, Processor lithography: 32 nm. Memory channels: Dual-channel, Memory types supported by processor: DDR3-SDRAM, Memory clock speeds supported by processor: 1333,1600 MHz. On-board graphics card model: AMD Radeon HD 8550G, On-board graphics card base frequency: 515 MHz, On-board graphics card dynamic frequency (max): 720 MHz. Market segment: Mobile. Width: 35 mm, Depth: 35 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.