HP logo

HP Chromebook x360 11 G2 EE Intel® Celeron® N4000 29,5 cm (11.6") Touchscreen HD 8 GB LPDDR4-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Grey

Brand:
Product family:
Product series:
HP segment:
Business
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38488
Info modified on:
09 Mar 2024, 14:19:00
Short summary description HP Chromebook x360 11 G2 EE Intel® Celeron® N4000 29,5 cm (11.6") Touchscreen HD 8 GB LPDDR4-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Grey:

HP Chromebook x360 11 G2 EE, Intel® Celeron®, 1,1 GHz, 29,5 cm (11.6"), 1366 x 768 pixels, 8 GB, 64 GB

Long summary description HP Chromebook x360 11 G2 EE Intel® Celeron® N4000 29,5 cm (11.6") Touchscreen HD 8 GB LPDDR4-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Grey:

HP Chromebook x360 11 G2 EE. Product type: Chromebook, Form factor: Convertible (Folder). Processor family: Intel® Celeron®, Processor model: N4000, Processor frequency: 1,1 GHz. Display diagonal: 29,5 cm (11.6"), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: LPDDR4-SDRAM. Total storage capacity: 64 GB, Storage media: eMMC. Operating system installed: ChromeOS. Product colour: Grey

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.