location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 305 2-Pack Tri-color/Black Original Ink Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
305 2-Pack Tri-color/Black Original Ink Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6ZD17AE show
Show alternative article codes used in the online market place
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 723439
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Sep 2024 00:00:32
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 305 2-Pack Tri-color/Black Original Ink Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original HP 305 Ink Cartridges deliver legendary HP print quality.
  • - HP 305 ink cartridges work with: HP DeskJet 2300, 2700, 2730, 4134
  • - 1 Black (~120 pages), 1 Cyan (~100 pages), 1 Magenta (~100 pages), 1 Yellow (~100 pages)
  • - Tested Original HP ink cartridges printed more than 2X the pages, on average, than non-HP.
  • - Quality prints you can take pride in
  • - Try HP Instant Ink - the hassle-free, money-saving ink subscription service.
  • - Ideal for households, micro-businesses, and small offices printing a variety of everyday colour documents and photos.
  • - What's in the box: Ink cartridge
Warranty: HP’s ink cartridges and printheads are warranted to be free from defects in materials and workmanship during the period of the warranty.
Long product name HP 305 2-Pack Tri-color/Black Original Ink Cartridge :
The long product name of HP 305 2-Pack Tri-color/Black Original Ink Cartridge. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

305 2-Pack Tri-color/Black Original Ink Cartridge
More>>>
HP 305 2-Pack Tri-color/Black Original Ink Cartridge:
The official description of HP 305 2-Pack Tri-color/Black Original Ink Cartridge as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ideal for households, micro-businesses, and small offices printing a variety of everyday colour documents and photos.

Print high-quality documents with Original HP ink cartridges – designed with the printer for excellent worry-free performance.

Short summary description HP 305 2-Pack Tri-color/Black Original Ink Cartridge:
This short summary of the HP 305 2-Pack Tri-color/Black Original Ink Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP 305 2-Pack Tri-color/Black Original Ink Cartridge, Standard Yield, Black, Cyan, Magenta, Yellow, Dye-based ink, Pigment-based ink, 2 pc(s), Twin pack

Long summary description HP 305 2-Pack Tri-color/Black Original Ink Cartridge:
This is an auto-generated long summary of HP 305 2-Pack Tri-color/Black Original Ink Cartridge based on the first three specs of the first five spec groups.

HP 305 2-Pack Tri-color/Black Original Ink Cartridge. Colour ink type: Dye-based ink, Cartridge capacity: Standard Yield, Black ink type: Pigment-based ink, Supply type: Twin pack, Colour ink page yield: 100 pages, Printing colours: Black, Cyan, Magenta, Yellow, Quantity per pack: 2 pc(s), Black ink page yield: 120 pages

Quality prints you can take pride in

Experience premium print quality with HP Original Cartridges designed for vibrant colour, crisp text, and rich blacks for big impact.

Better together. Better results.

HP Original Cartridges are the only cartridges precisely developed with HP printers for reliable quality, results, and consistent performance.

Crisp, sharp text and vivid colours

Make a good impression with HP Original Ink Cartridges – designed to deliver vivid colour and crisp, sharp text.

Know when you are running low on ink

Easily complete your projects. Low-ink alerts can help ensure you don’t run out of ink at the wrong time.

Recyclable and recycled content

HP ink cartridges have been engineered to use recycled plastic and help meet HP’s demanding standards.

Designed to deliver

Help ensure the crisp, vivid prints for home, school, and work with cartridges built and tested with your HP printer and designed for ease of use.

The environmental choice

Print with confidence – HP Original Cartridges designed with the planet in mind for easy recycling and less waste. [9]

Get the most from your ink

Get the most from your HP printer – and your ink. Print the high-quality documents and store-quality photos you need, using HP Original Ink Cartridges. Choose between cartridge sizes to match your printing volume and budget. [1]

Prints resist fading

Rely on HP Original inks and HP Photo Papers for vivid colour photos that resist fading. [2]

HP Smart app

Save time with HP Smart app. Know when you are running low and easily order ink from your smartphone. [3]

Features
Black ink type
Pigment-based ink
Colour ink type
Dye-based ink
Compatibility *
HP DeskJet 2300, 2700, 2730, 4134
Quantity per pack *
2 pc(s)
Black ink page yield *
120 pages
Colour ink page yield *
100 pages
Type *
Original
Cartridge capacity
Standard Yield
Ink type
Pigment-based ink
Printing colours *
Black, Cyan, Magenta, Yellow
Brand compatibility *
HP
Supply type *
Twin pack
OEM code
6ZD17AE
Country of origin
Malaysia
HP segment
Home
Operational conditions
Operating relative humidity (H-H)
8 - 85%
Storage temperature (T-T)
-40 - 80 °C
Operating temperature (T-T)
5 - 35 °C
Weight & dimensions
Width
117 mm
Depth
38 mm
Height
157 mm
Weight
89 g
Packaging data
Package width
361 mm
Package depth
251 mm
Package height
184 mm
Package weight
50 g
Package type
Box
Technical details
Box contents
Ink cartridge
Logistics data
Pallet dimensions (W x D x H)
1200 x 800 x 1064 mm
Quantity per pallet
1080 pc(s)
Number of layers per pallet
5 pc(s)
Number of cartons per pallet layer
24 pc(s)
Pallet dimensions (W x D x H) (imperial)
1199,9 x 800,1 x 1176 mm (47.2 x 31.5 x 46.3")
Harmonized System (HS) code
84439990
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
España 4 distributor(s)
France 3 distributor(s)
Sverige 2 distributor(s)
United Kingdom 9 distributor(s)
Switzerland 2 distributor(s)
Danmark 4 distributor(s)
Deutschland 4 distributor(s)
Belgium 2 distributor(s)
Polska 2 distributor(s)
Suomi 3 distributor(s)
Worldwide 1 distributor(s)
Italia 2 distributor(s)
Magyarország 1 distributor(s)
Österreich 1 distributor(s)
Czech Republic 2 distributor(s)
United Arab Emirates 2 distributor(s)
Lithuania 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
México 1 distributor(s)
Australia 1 distributor(s)
United States 1 distributor(s)
Disclaimer HP 305 2-Pack Tri-color/Black Original Ink Cartridge:
Disclaimer

[1] Based on HP 305XL High Yield Black compared to HP 305 Black Original Ink Cartridges and HP 305XL High Yield Tri-color compared to HP 305 Tri-color Original Ink Cartridges. High-yield ink cartridges not included; purchase separately. For more information, see http://www.hp.com/go/learnaboutsupplies.
[2] Based on HP Instant Ink service 300 page plan (savings for other plans will be lower). Based on use of all pages in plan without purchase of additional sets of pages compared to cost per page (CPP) to print ISO/IEC 24711 pages on market majority of colour inkjet printers less than 200 Euro using original standard capacity cartridges as reported by IDC in Q1 2018. Survey based upon indicative manufacturers’ supplies pricing as reported by SPIRE as of June 2018 and page yield listed on manufacturers’ website as of June 2018. For further details please refer to hp.com/go/UKcompare. All prices include VAT. ISO yield based on continuous printing in default mode. Actual savings may vary depending on number of pages actually content of pages printed. For more information on ISO standards: hp.com/go/pageyield.
[3] Based on plan usage, internet connection to eligible HP printer, valid credit/debit card, email address, and delivery service in your geographic area.

[8] See http://www.hp.com/go/suppliesclaims.
[9] HP Planet Partners Program availability varies. For details, see http://www.hp.com/recycle. On recycled materials in cartridges, see http://www.hp.com/go/recycledcontent.