HP logo

HP Z2 G9 Intel® Core™ i7 i7-12700 32 GB DDR5-SDRAM 1,51 TB HDD+SSD NVIDIA Quadro T1000 Windows 11 Pro Tower Workstation Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24235
Info modified on:
11 Mar 2024, 09:14:46
Short summary description HP Z2 G9 Intel® Core™ i7 i7-12700 32 GB DDR5-SDRAM 1,51 TB HDD+SSD NVIDIA Quadro T1000 Windows 11 Pro Tower Workstation Black:

HP Z2 G9, Intel® Core™ i7, i7-12700, 32 GB, DDR5-SDRAM, 1,51 TB, Windows 11 Pro

Long summary description HP Z2 G9 Intel® Core™ i7 i7-12700 32 GB DDR5-SDRAM 1,51 TB HDD+SSD NVIDIA Quadro T1000 Windows 11 Pro Tower Workstation Black:

HP Z2 G9. Processor family: Intel® Core™ i7, Processor model: i7-12700. Internal memory: 32 GB, Internal memory type: DDR5-SDRAM, Memory clock speed: 4800 MHz. Total storage capacity: 1,51 TB, Storage media: HDD+SSD. On-board graphics card model: Intel UHD Graphics 770, Discrete graphics card model: NVIDIA Quadro T1000. Operating system installed: Windows 11 Pro. Power supply: 350 W. Chassis type: Tower. Product type: Workstation. Weight: 7,2 kg. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.