HP logo

HP ProBook 430 G6 Intel® Core™ i7 i7-8565U Laptop 33,8 cm (13.3") Full HD 8 GB DDR4-SDRAM 256 GB SSD FreeDOS Silver

Brand:
Product family:
Product series:
HP segment:
Business
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15753
Info modified on:
23 Jan 2025, 18:20:01
End of life date:
30 Jun 2020
Short summary description HP ProBook 430 G6 Intel® Core™ i7 i7-8565U Laptop 33,8 cm (13.3") Full HD 8 GB DDR4-SDRAM 256 GB SSD FreeDOS Silver:

HP ProBook 430 G6, Intel® Core™ i7, 1,8 GHz, 33,8 cm (13.3"), 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description HP ProBook 430 G6 Intel® Core™ i7 i7-8565U Laptop 33,8 cm (13.3") Full HD 8 GB DDR4-SDRAM 256 GB SSD FreeDOS Silver:

HP ProBook 430 G6. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-8565U, Processor frequency: 1,8 GHz. Display diagonal: 33,8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: FreeDOS. Product colour: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.