HP AMD Athlon II X3 445, AMD Athlon II X3, Socket AM3, 45 nm, 3,1 GHz, 32-bit, 64-bit, PC
HP AMD Athlon II X3 445. Processor family: AMD Athlon II X3, Processor socket: Socket AM3, Processor lithography: 45 nm. Market segment: Desktop