HP Z4 G4, 3,7 GHz, Intel® Xeon®, 64 GB, 512 GB, DVD-RW, Windows 10 Pro for Workstations
HP Z4 G4. Processor frequency: 3,7 GHz, Processor family: Intel® Xeon®, Processor model: W-2135. Internal memory: 64 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 512 GB, Storage media: SSD, Optical drive type: DVD-RW. Discrete graphics card model: NVIDIA® Quadro® P4000. Operating system installed: Windows 10 Pro for Workstations. Power supply: 750 W. Chassis type: Tower. Product type: Workstation. Product colour: Black