HP 570856-001, 300 W, 100 - 240 V, 50 - 60 Hz, 6 A, +12V,+3.3V,+5V,+5Vsb,-12V, 18 A
HP 570856-001. Total power: 300 W, AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz. Motherboard power connector: 24-pin ATX, Cabling type: Non-Modular. Purpose: PC, Power supply unit (PSU) form factor: ATX. Product colour: Silver, Cooling type: Active, Number of fans: 1 fan(s)