location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z Turbo Drive 256 GB M.2 PCI Express 3.0 NVMe TLC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z Turbo Drive
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4YZ41AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193015410121 show
Category:
Also known as a solid state disk or electronic disk, this is a data storage device for a computer using integrated circuit assemblies as memory to store data persistently.
Internal Solid State Drives Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 124608
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 00:40:15
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2024
Product end of life date
Bullet Points HP Z Turbo Drive 256 GB M.2 PCI Express 3.0 NVMe TLC
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 256 GB M.2 PCI Express 3.0
  • - TLC NVMe
  • - Component for: Server/workstation
Warranty: One-year limited warranty.
Long product name HP Z Turbo Drive 256 GB M.2 PCI Express 3.0 NVMe TLC :
The long product name of HP Z Turbo Drive 256 GB M.2 PCI Express 3.0 NVMe TLC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Z Turbo Drive 256GB SED (Z4/6 G4) TLC SSD Kit
More>>>
HP Z Turbo Drive 256 GB M.2 PCI Express 3.0 NVMe TLC:
The official description of HP Z Turbo Drive 256 GB M.2 PCI Express 3.0 NVMe TLC as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Affordable scalability.

Deploy an enterprise-class solution that lets you easily combine up to four HP Z Turbo Drive G2 M.2 modules[1] in one PCIe x16 slot.

Head-spinning speed

Drive your workstation workflows at blazing fast speeds 16X faster than a SATA SSD with a solution that delivers sequential performance up to 9.0GB/s.[2]

Enterprise data protection

Get enhanced data integrity from power loss protection circuitry that uses onboard supercaps to correctly save your work in the event of a power failure.

Short summary description HP Z Turbo Drive 256 GB M.2 PCI Express 3.0 NVMe TLC:
This short summary of the HP Z Turbo Drive 256 GB M.2 PCI Express 3.0 NVMe TLC data-sheet is auto-generated and uses the product title and the first six key specs.

HP Z Turbo Drive, 256 GB, M.2

Long summary description HP Z Turbo Drive 256 GB M.2 PCI Express 3.0 NVMe TLC:
This is an auto-generated long summary of HP Z Turbo Drive 256 GB M.2 PCI Express 3.0 NVMe TLC based on the first three specs of the first five spec groups.

HP Z Turbo Drive. SSD capacity: 256 GB, SSD form factor: M.2, Component for: Server/workstation

Features
SSD capacity *
256 GB
SSD form factor *
M.2
Interface *
PCI Express 3.0
NVMe *
Yes
Memory type *
TLC
Component for *
Server/workstation
Features
Windows operating systems supported
Windows 10 Home x64, Windows 7 Professional x64, Windows 8.1
HP segment
Business
Other features
Compatible products
HP Z440, Z640, Z840
Logistics data
Harmonized System (HS) code
84717070
Country Distributor
Magyarország 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 3 distributor(s)
Nederland 1 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
France 1 distributor(s)
United Arab Emirates 2 distributor(s)
Danmark 1 distributor(s)
United States 2 distributor(s)