HP logo

HP 15-da0094tu Intel® Core™ i5 i5-8250U Laptop 39,6 cm (15.6") 8 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Black

Brand:
HP segment:
Home
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92348
Info modified on:
23 Jan 2025, 19:08:12
Short summary description HP 15-da0094tu Intel® Core™ i5 i5-8250U Laptop 39,6 cm (15.6") 8 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Black:

HP 15-da0094tu, Intel® Core™ i5, 1,6 GHz, 39,6 cm (15.6"), 8 GB, 1 TB, Windows 10 Home

Long summary description HP 15-da0094tu Intel® Core™ i5 i5-8250U Laptop 39,6 cm (15.6") 8 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Black:

HP 15-da0094tu. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-8250U, Processor frequency: 1,6 GHz. Display diagonal: 39,6 cm (15.6"). Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® UHD Graphics 620. Operating system installed: Windows 10 Home. Product colour: Black. Weight: 1,77 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.