location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion Wireless Keyboard 600 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pavilion Wireless Keyboard 600 Black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4CE98AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0192545458207 show
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 762217
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jun 2024 11:44:29
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Jan 2024
Product end of life date
Bullet Points HP Pavilion Wireless Keyboard 600 Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Natural contours and shape allow the keyboard to sit in a comfortable position for your wrist and hands.
  • - A caps lock LED indicator that lights up when it’s on ensures that your typing is accurate, and your progress is maximized.
Warranty: Peace-of-mind coverage: Rest easy with an HP standard two-year limited warranty.
Long product name HP Pavilion Wireless Keyboard 600 Black :
The long product name of HP Pavilion Wireless Keyboard 600 Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Pavilion Wireless Keyboard 600 Black
More>>>
HP Pavilion Wireless Keyboard 600 Black:
The official description of HP Pavilion Wireless Keyboard 600 Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Beautiful design. Now wireless.
Eye-catching design is as close as your fingertips with a slim wireless keyboard that fits seamlessly into your fast-paced lifestyle.

Short summary description HP Pavilion Wireless Keyboard 600 Black:
This short summary of the HP Pavilion Wireless Keyboard 600 Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pavilion Wireless Keyboard 600 Black, Full-size (100%), Wireless, RF Wireless, Black

Long summary description HP Pavilion Wireless Keyboard 600 Black:
This is an auto-generated long summary of HP Pavilion Wireless Keyboard 600 Black based on the first three specs of the first five spec groups.

HP Pavilion Wireless Keyboard 600 Black. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wireless, Device interface: RF Wireless, Recommended usage: Universal. Product colour: Black

Three zones. All efficient.

Boost efficiency and productivity with an incredible three-zone keyboard with full-size arrow keys and a number pad.

Slim. Stylish. Wireless.

With a slim, appealing design, this wireless keyboard blends seamlessly into your home.[1]

Responsive typing

Optimized keys for a tactile feel and a responsive, quiet typing experience.

Keyboard
Recommended usage *
Universal
Connectivity technology *
Wireless
Device interface *
RF Wireless
Pointing device *
No
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
Country of origin
China
Design
Backlight *
No
Keyboard style
Straight
Wrist rest
No
Product colour *
Black
HP segment
Home
Features
USB 2.0 ports quantity
1
Power
Power source type *
Battery
Keyboard battery type
AAA
Number of batteries (keyboard)
2
Mouse
Mouse included *
No
System requirements
Windows operating systems supported
Windows 10, Windows 7, Windows 8
Weight & dimensions
Keyboard dimensions (WxDxH)
18,7 x 114,2 x 410 mm
Keyboard weight
630 g
Weight
630 g
Packaging data
Package width
40 mm
Package depth
145 mm
Package height
445 mm
Package weight
840 g
Packaging content
Number of products included *
1 pc(s)
Receiver included
Yes
Receiver type
Nano receiver
Batteries included
Yes
User guide
Yes
Other features
Depth
114,2 mm
Height
410 mm
Width
18,7 mm
Logistics data
Harmonized System (HS) code
84716060
Country Distributor
España 2 distributor(s)
France 3 distributor(s)
Sverige 2 distributor(s)
United Kingdom 4 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Suomi 1 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
United States 1 distributor(s)
Disclaimer HP Pavilion Wireless Keyboard 600 Black:
Disclaimer

[1] Wireless connectivity up to 10m (30ft). Actual product may vary from image shown.